TDK Corporation Fixed Inductors - B82496C3479Z B82496C3479Z

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973774-B82496C3479Z Packaging: Tape and Reel Current Rating: 800 mA Length: 1.6002 mm Shielding: Unshielded Inductance: 4.7 nH Mounting: SMD (SMT) Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic, Copper Military Standard: Not Self Resonant Frequency: 7 GHz DC Current: 800 mA Composition: Wirewound Height: 900 µm Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Depth: 900 µm Max DC Current: 800 mA Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973774-B82496C3479Z Packaging: Tape and Reel Current Rating: 800 mA Length: 1.6002 mm Shielding: Unshielded Inductance: 4.7 nH Mounting: SMD (SMT) Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic, Copper Military Standard: Not Self Resonant Frequency: 7 GHz DC Current: 800 mA Composition: Wirewound Height: 900 µm Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Depth: 900 µm Max DC Current: 800 mA Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82496C3479Z - 973774-B82496C3479Z - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82496C3479Z
973774-B82496C3479Z
Fixed Inductors - B82496C3479Z 973774-B82496C3479Z
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973774-B82496C3479Z Packaging: Tape and Reel Current Rating: 800 mA Length: 1.6002 mm Shielding: Unshielded Inductance: 4.7 nH Mounting: SMD (SMT) Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic, Copper Military Standard: Not Self Resonant Frequency: 7 GHz DC Current: 800 mA Composition: Wirewound Height: 900 µm Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Depth: 900 µm Max DC Current: 800 mA Mount: Surface Mount RoHS: Compliant

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973774-B82496C3479Z
Packaging: Tape and Reel
Current Rating: 800 mA
Length: 1.6002 mm
Shielding: Unshielded
Inductance: 4.7 nH
Mounting: SMD (SMT)
Ratings: AEC-Q200
Test Frequency: 100 MHz
Core Material: Ceramic, Copper
Military Standard: Not
Self Resonant Frequency: 7 GHz
DC Current: 800 mA
Composition: Wirewound
Height: 900 µm
Width: 787.4 µm
Categories: Fixed Inductors
DC Resistance (DCR): 100 mΩ
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Depth: 900 µm
Max DC Current: 800 mA
Mount: Surface Mount
RoHS: Compliant

Buy Now
Automotive 0.0047uH 100MHz 0.8A Inductor and Choke - 71-B82496C3479Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0047uH 100MHz 0.8A Inductor and Choke
71-B82496C3479Z
Automotive 0.0047uH 100MHz 0.8A Inductor and Choke 71-B82496C3479Z
Inductor RF Laser Cut 0.0047uH 0.2nH 100MHz 14Q-Factor Copper Plated Ceramic 0.8A 0.1Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3479Z from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3479Z can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.0047uH 0.2nH 100MHz 14Q-Factor Copper Plated Ceramic 0.8A 0.1Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3479Z from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3479Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 973774-B82496C3479Z 71-B82496C3479Z
Product Name Fixed Inductors - B82496C3479Z Automotive 0.0047uH 100MHz 0.8A Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound RF
Configuration Fixed
Inductance Range 0.0047 microH
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details