EPCOS AG Automotive 0.0047uH 100MHz 0.8A Inductor and Choke B82496C3479J000

Description
Inductor RF Laser Cut 0.0047uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.8A 0.1Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3479J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3479J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.0047uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.8A 0.1Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3479J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3479J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.0047uH 100MHz 0.8A Inductor and Choke - 71-B82496C3479J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0047uH 100MHz 0.8A Inductor and Choke
71-B82496C3479J000
Automotive 0.0047uH 100MHz 0.8A Inductor and Choke 71-B82496C3479J000
Inductor RF Laser Cut 0.0047uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.8A 0.1Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3479J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3479J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.0047uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.8A 0.1Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3479J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0047uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3479J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327395-B82496C3479J000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327395-B82496C3479J000
Inductors, Coils, Chokes - Fixed Inductors 1327395-B82496C3479J000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327395-B82496C3479J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 4.7 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 7GHz DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1839-2,495-1839- 1,-495-1839-1,B82496 C3479J,495-1839-6,-4 95-1839-1-ND,-B82496 C3479J RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327395-B82496C3479J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 4.7 nH
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 7GHz
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1839-2,495-1839-1,-495-1839-1,B82496C3479J,495-1839-6,-495-1839-1-ND,-B82496C3479J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 495-1839-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1839-6-ND
Fixed Inductors 495-1839-6-ND
4.7nH Unshielded Wirewound Inductor 800mA 100mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 800mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1839-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1839-1-ND
Fixed Inductors 495-1839-1-ND
4.7nH Unshielded Wirewound Inductor 800mA 100mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 800mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1839-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1839-2-ND
Fixed Inductors 495-1839-2-ND
4.7nH Unshielded Wirewound Inductor 800mA 100mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 800mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor, 4.7Nh, 0.8A, 5%, 7Ghz; Inductance Epcos - 38C7017 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 4.7Nh, 0.8A, 5%, 7Ghz; Inductance Epcos
38C7017
Chip Inductor, 4.7Nh, 0.8A, 5%, 7Ghz; Inductance Epcos 38C7017
CHIP INDUCTOR, 4.7NH, 0.8A, 5%, 7GHZ; Inductance:4.7nH; DC Resistance Max:0.1ohm; Self Resonant Frequency Min:7GHz; DC Current Rating:800mA; Inductor Case Style:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

CHIP INDUCTOR, 4.7NH, 0.8A, 5%, 7GHZ; Inductance:4.7nH; DC Resistance Max:0.1ohm; Self Resonant Frequency Min:7GHz; DC Current Rating:800mA; Inductor Case Style:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, B82496C Series, 4.7 Nh, 5%, 0603 [1608 Metric], 7 Mhz Rohs Compliant Epcos - 94W7835 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82496C Series, 4.7 Nh, 5%, 0603 [1608 Metric], 7 Mhz Rohs Compliant Epcos
94W7835
Surface Mount High Frequency Inductor, B82496C Series, 4.7 Nh, 5%, 0603 [1608 Metric], 7 Mhz Rohs Compliant Epcos 94W7835
Surface Mount High Frequency Inductor, B82496C Series, 4.7 nH, 5%, 0603 [1608 Metric], 7 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82496C Series, 4.7 nH, 5%, 0603 [1608 Metric], 7 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82496C Series, 4.7 Nh, 5%, 0603 [1608 Metric], 7 Ghz Rohs Compliant Epcos - 13J5683 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82496C Series, 4.7 Nh, 5%, 0603 [1608 Metric], 7 Ghz Rohs Compliant Epcos
13J5683
Surface Mount High Frequency Inductor, B82496C Series, 4.7 Nh, 5%, 0603 [1608 Metric], 7 Ghz Rohs Compliant Epcos 13J5683
Surface Mount High Frequency Inductor, B82496C Series, 4.7 nH, 5%, 0603 [1608 Metric], 7 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82496C Series, 4.7 nH, 5%, 0603 [1608 Metric], 7 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3479J000 1327395-B82496C3479J000 495-1839-6-ND 38C7017 94W7835
Product Name Automotive 0.0047uH 100MHz 0.8A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Chip Inductor, 4.7Nh, 0.8A, 5%, 7Ghz; Inductance Epcos Surface Mount High Frequency Inductor, B82496C Series, 4.7 Nh, 5%, 0603 [1608 Metric], 7 Mhz Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology RF Standard; Wirewound
Core Material Copper Plated Ceramic Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 14 14
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details