EPCOS AG Automotive 0.047uH 100MHz 0.27A Inductor and Choke B82496C3470J000

Description
Inductor RF Laser Cut 0.047uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.27A 0.95Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3470J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 100MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 100MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3470J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.047uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.27A 0.95Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3470J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 100MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 100MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3470J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.047uH 100MHz 0.27A Inductor and Choke - 71-B82496C3470J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.047uH 100MHz 0.27A Inductor and Choke
71-B82496C3470J000
Automotive 0.047uH 100MHz 0.27A Inductor and Choke 71-B82496C3470J000
Inductor RF Laser Cut 0.047uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.27A 0.95Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3470J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 100MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 100MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3470J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.047uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.27A 0.95Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3470J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 100MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 100MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3470J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1838-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1838-1-ND
Fixed Inductors 495-1838-1-ND
47nH Unshielded Wirewound Inductor 270mA 950mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 270mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1838-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1838-2-ND
Fixed Inductors 495-1838-2-ND
47nH Unshielded Wirewound Inductor 270mA 950mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 270mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1838-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1838-6-ND
Fixed Inductors 495-1838-6-ND
47nH Unshielded Wirewound Inductor 270mA 950mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 270mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1114189-B82496C3470J000
Inductors, Coils, Chokes - Fixed Inductors 1114189-B82496C3470J000
Win Source Part Number: 1114189-B82496C3470J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 47 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 2.5GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 950mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): B82496-C3470-J; B82496C3470J; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 270 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82496C3470J,495-183 8-1,-495-1838-1,-B82 496C3470J,495-1838-2 ,495-1838-6,-495-183 8-1-ND

Win Source Part Number: 1114189-B82496C3470J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 nH
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 2.5GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 950mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): B82496-C3470-J; B82496C3470J;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 270 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82496C3470J,495-1838-1,-495-1838-1,-B82496C3470J,495-1838-2,495-1838-6,-495-1838-1-ND

Buy Now Datasheet
Fixed Inductors - B82496C3470J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82496C3470J000
Fixed Inductors B82496C3470J000
FIXED IND 47NH 270MA 950MOHM SMD

FIXED IND 47NH 270MA 950MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3470J000 495-1838-1-ND 1114189-B82496C3470J000 B82496C3470J000
Product Name Automotive 0.047uH 100MHz 0.27A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology RF Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Copper Plated Ceramic Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 14 14 14
Unlock Full Specs
to access all available technical data