EPCOS AG Fixed Inductors B82496C3399J000

Description
3.9nH Unshielded Wirewound Inductor 1.1A 65mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 1.1A 65mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2032-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2032-1-ND
Fixed Inductors 495-2032-1-ND
3.9nH Unshielded Wirewound Inductor 1.1A 65mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1.1A 65mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2032-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2032-2-ND
Fixed Inductors 495-2032-2-ND
3.9nH Unshielded Wirewound Inductor 1.1A 65mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1.1A 65mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2032-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2032-6-ND
Fixed Inductors 495-2032-6-ND
3.9nH Unshielded Wirewound Inductor 1.1A 65mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 1.1A 65mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - B82496C3399J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82496C3399J000
Fixed Inductors B82496C3399J000
FIXED IND 3.9NH 1.1A 65 MOHM SMD

FIXED IND 3.9NH 1.1A 65 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2032-1-ND B82496C3399J000
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details