EPCOS AG Fixed Inductors B82496C3390J000

Description
39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2031-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2031-2-ND
Fixed Inductors 495-2031-2-ND
39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2031-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2031-1-ND
Fixed Inductors 495-2031-1-ND
39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2031-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2031-6-ND
Fixed Inductors 495-2031-6-ND
39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.039uH 100MHz 0.3A Inductor and Choke - 71-B82496C3390J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.039uH 100MHz 0.3A Inductor and Choke
71-B82496C3390J000
Automotive 0.039uH 100MHz 0.3A Inductor and Choke 71-B82496C3390J000
Inductor RF Laser Cut 0.039uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.3A 0.8Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3390J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.039uH, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.039uH, 100MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3390J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.039uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.3A 0.8Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3390J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.039uH, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.039uH, 100MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3390J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3390J000
1021770-B82496C3390J000
Fixed Inductors - B82496C3390J000 1021770-B82496C3390J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021770-B82496C3390J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 300mA Inductance: 39nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 2.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021770-B82496C3390J000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 300mA
Inductance: 39nH
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 2.5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 39Nh, 2.5Ghz, 0603 Rohs Compliant Epcos - 23AJ6151 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 2.5Ghz, 0603 Rohs Compliant Epcos
23AJ6151
Inductor, 39Nh, 2.5Ghz, 0603 Rohs Compliant Epcos 23AJ6151
INDUCTOR, 39NH, 2.5GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 39NH, 2.5GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2031-2-ND 71-B82496C3390J000 1021770-B82496C3390J000 23AJ6151
Product Name Fixed Inductors Automotive 0.039uH 100MHz 0.3A Inductor and Choke Fixed Inductors - B82496C3390J000 Inductor, 39Nh, 2.5Ghz, 0603 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Copper Plated Ceramic Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Testing Frequency 100 kHz
View Details
Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details