EPCOS AG Fixed Inductors B82496C3270J000

Description
27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2029-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2029-2-ND
Fixed Inductors 495-2029-2-ND
27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2029-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2029-1-ND
Fixed Inductors 495-2029-1-ND
27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2029-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2029-6-ND
Fixed Inductors 495-2029-6-ND
27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3270J000
1021769-B82496C3270J000
Fixed Inductors - B82496C3270J000 1021769-B82496C3270J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021769-B82496C3270J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 360mA Inductance: 27nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 3GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021769-B82496C3270J000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 360mA
Inductance: 27nH
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 3GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 0.027uH 100MHz 0.36A Inductor and Choke - 71-B82496C3270J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.027uH 100MHz 0.36A Inductor and Choke
71-B82496C3270J000
Automotive 0.027uH 100MHz 0.36A Inductor and Choke 71-B82496C3270J000
Inductor RF Laser Cut 0.027uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.36A 0.55Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3270J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.027uH, 100MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.027uH, 100MHz, 0.36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3270J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.027uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.36A 0.55Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3270J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.027uH, 100MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.027uH, 100MHz, 0.36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3270J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 27Nh, 360Ma, +5%, 3Ghz; Inductance Epcos - 06J1000 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 360Ma, +5%, 3Ghz; Inductance Epcos
06J1000
Inductor, 27Nh, 360Ma, +5%, 3Ghz; Inductance Epcos 06J1000
INDUCTOR, 27NH, 360MA, +5%, 3GHZ; Inductance:27nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:3GHz; DC Current Rating:360mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 27NH, 360MA, +5%, 3GHZ; Inductance:27nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:3GHz; DC Current Rating:360mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2029-2-ND 1021769-B82496C3270J000 71-B82496C3270J000 06J1000
Product Name Fixed Inductors Fixed Inductors - B82496C3270J000 Automotive 0.027uH 100MHz 0.36A Inductor and Choke Inductor, 27Nh, 360Ma, +5%, 3Ghz; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Copper Plated Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details