Inductor RF Laser Cut 0.027uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.36A 0.55Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3270G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.027uH, 100MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.027uH, 100MHz, 0.36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3270G000 can be used for catalog matching and distributor lookup.
27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)
27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)
27nH Unshielded Wirewound Inductor 360mA 550mOhm Max 0603 (1608 Metric)
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912702-B82496C3270G0
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 550mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82496C3270G, B82496C3270G-ND, 495-B82496C3270G000C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82496C3270G000 | 495-B82496C3270G000TR-ND | 912702-B82496C3270G000 |
| Product Name | Automotive 0.027uH 100MHz 0.36A Inductor and Choke | Fixed Inductors | Fixed Inductors - B82496C3270G000 |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | RF | Wirewound | |
| Core Material | Copper Plated Ceramic | Ceramic; Drum Core, Wirewound | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | |
| Q Factor | 14 | 14 |