EPCOS AG Fixed Inductors B82496C3221J000

Description
220nH Unshielded Wirewound Inductor 110mA 7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 110mA 7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1834-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1834-6-ND
Fixed Inductors 495-1834-6-ND
220nH Unshielded Wirewound Inductor 110mA 7Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 110mA 7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1834-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1834-1-ND
Fixed Inductors 495-1834-1-ND
220nH Unshielded Wirewound Inductor 110mA 7Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 110mA 7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1834-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1834-2-ND
Fixed Inductors 495-1834-2-ND
220nH Unshielded Wirewound Inductor 110mA 7Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 110mA 7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-1834-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N1 0402DC-3N1XJRW , 0402DC-3N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details