EPCOS AG Fixed Inductors B82496C3220G000

Description
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82496C3220G000TR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-B82496C3220G000DKR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-B82496C3220G000CT-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 380mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3220G000
1021768-B82496C3220G000
Fixed Inductors - B82496C3220G000 1021768-B82496C3220G000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021768-B82496C3220G 000 Packaging: Reel - TR Type: Wirewound Current Rating: 380mA Inductance: 22nH Mounting: SMD (SMT) Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021768-B82496C3220G000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 380mA
Inductance: 22nH
Mounting: SMD (SMT)
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 0.022uH 100MHz 0.38A Inductor and Choke - 71-B82496C3220G000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.022uH 100MHz 0.38A Inductor and Choke
71-B82496C3220G000
Automotive 0.022uH 100MHz 0.38A Inductor and Choke 71-B82496C3220G000
Inductor RF Laser Cut 0.022uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.38A 0.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3220G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220G000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.022uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.38A 0.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3220G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220G000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82496C3220G000TR-ND 1021768-B82496C3220G000 71-B82496C3220G000
Product Name Fixed Inductors Fixed Inductors - B82496C3220G000 Automotive 0.022uH 100MHz 0.38A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Copper Plated Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details