TDK Corporation Automotive 0.022uH 100MHz 0.38A Inductor and Choke B82496C3220G

Description
Inductor RF Laser Cut 0.022uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.38A 0.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3220G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.022uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.38A 0.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3220G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.022uH 100MHz 0.38A Inductor and Choke - 71-B82496C3220G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.022uH 100MHz 0.38A Inductor and Choke
71-B82496C3220G
Automotive 0.022uH 100MHz 0.38A Inductor and Choke 71-B82496C3220G
Inductor RF Laser Cut 0.022uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.38A 0.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3220G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220G can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.022uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.38A 0.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3220G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3220G
737236-B82496C3220G
Fixed Inductors - B82496C3220G 737236-B82496C3220G
Manufacturer: EPCOS (TDK) Win Source Part Number: 737236-B82496C3220G Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 737236-B82496C3220G
Manufacturer Homepage: www.epcos.com
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3220G 737236-B82496C3220G
Product Name Automotive 0.022uH 100MHz 0.38A Inductor and Choke Fixed Inductors - B82496C3220G
Mounting Option Surface Mount
Technology RF
Core Material Copper Plated Ceramic
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details