EPCOS AG Fixed Inductors B82496C3189Z000

Description
1.8nH Unshielded Wirewound Inductor 1.5A 33mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Wirewound Inductor 1.5A 33mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77046-2-ND
Fixed Inductors 495-77046-2-ND
1.8nH Unshielded Wirewound Inductor 1.5A 33mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Wirewound Inductor 1.5A 33mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-77046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77046-1-ND
Fixed Inductors 495-77046-1-ND
1.8nH Unshielded Wirewound Inductor 1.5A 33mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Wirewound Inductor 1.5A 33mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-77046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77046-6-ND
Fixed Inductors 495-77046-6-ND
1.8nH Unshielded Wirewound Inductor 1.5A 33mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Wirewound Inductor 1.5A 33mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Smt-Inductor 0603 1.8Nh 0.2Nh / Tape & Reel Epcos - 06J0996 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 0603 1.8Nh 0.2Nh / Tape & Reel Epcos
06J0996
Smt-Inductor 0603 1.8Nh 0.2Nh / Tape & Reel Epcos 06J0996
SMT-INDUCTOR 0603 1.8nH 0.2nH / TAPE & REEL

SMT-INDUCTOR 0603 1.8nH 0.2nH / TAPE & REEL

Supplier's Site
Inductor, 1.8Nh, 12Ghz, 0603 Rohs Compliant Epcos - 92AH4110 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Nh, 12Ghz, 0603 Rohs Compliant Epcos
92AH4110
Inductor, 1.8Nh, 12Ghz, 0603 Rohs Compliant Epcos 92AH4110
INDUCTOR, 1.8NH, 12GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 1.8NH, 12GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77046-2-ND 06J0996 92AH4110
Product Name Fixed Inductors Smt-Inductor 0603 1.8Nh 0.2Nh / Tape & Reel Epcos Inductor, 1.8Nh, 12Ghz, 0603 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details