EPCOS AG Fixed Inductors B82496C3180J000

Description
18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2026-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2026-1-ND
Fixed Inductors 495-2026-1-ND
18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2026-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2026-2-ND
Fixed Inductors 495-2026-2-ND
18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2026-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2026-6-ND
Fixed Inductors 495-2026-6-ND
18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1139594-B82496C3180J000
Inductors, Coils, Chokes - Fixed Inductors 1139594-B82496C3180J000
Win Source Part Number: 1139594-B82496C3180J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 18 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 4GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 450mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: -495-2026-1,495-2026 -6,B82496C3180J,495- 2026-2,-B82496C3180J ,-495-2026-1-ND,495- 2026-1

Win Source Part Number: 1139594-B82496C3180J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 18 nH
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 4GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 450mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: -495-2026-1,495-2026-6,B82496C3180J,495-2026-2,-B82496C3180J,-495-2026-1-ND,495-2026-1

Buy Now Datasheet
Automotive 0.018uH 100MHz 0.4A Inductor and Choke - 71-B82496C3180J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.018uH 100MHz 0.4A Inductor and Choke
71-B82496C3180J000
Automotive 0.018uH 100MHz 0.4A Inductor and Choke 71-B82496C3180J000
Inductor RF Laser Cut 0.018uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.4A 0.45Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3180J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3180J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.018uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.4A 0.45Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3180J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3180J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2026-1-ND 1139594-B82496C3180J000 71-B82496C3180J000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 0.018uH 100MHz 0.4A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Copper Plated Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers