EPCOS AG Automotive 0.018uH 100MHz 0.4A Inductor and Choke B82496C3180G000

Description
Inductor RF Laser Cut 0.018uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.4A 0.45Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3180G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3180G000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.018uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.4A 0.45Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3180G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3180G000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.018uH 100MHz 0.4A Inductor and Choke - 71-B82496C3180G000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.018uH 100MHz 0.4A Inductor and Choke
71-B82496C3180G000
Automotive 0.018uH 100MHz 0.4A Inductor and Choke 71-B82496C3180G000
Inductor RF Laser Cut 0.018uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.4A 0.45Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3180G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3180G000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.018uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.4A 0.45Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3180G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3180G000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5710-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5710-1-ND
Fixed Inductors 495-5710-1-ND
18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-5710-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5710-2-ND
Fixed Inductors 495-5710-2-ND
18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-5710-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5710-6-ND
Fixed Inductors 495-5710-6-ND
18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 400mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3180G000
912700-B82496C3180G000
Fixed Inductors - B82496C3180G000 912700-B82496C3180G000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912700-B82496C3180G0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 450mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82496C3180G, B82496C3180G-ND, 495-5710-6, 495-5710-2, 495-5710-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912700-B82496C3180G000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 450mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82496C3180G, B82496C3180G-ND, 495-5710-6, 495-5710-2, 495-5710-1

Buy Now Datasheet
Inductor, 18Nh, 4Ghz, 0603 Rohs Compliant Epcos - 92AH4109 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 4Ghz, 0603 Rohs Compliant Epcos
92AH4109
Inductor, 18Nh, 4Ghz, 0603 Rohs Compliant Epcos 92AH4109
INDUCTOR, 18NH, 4GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 18NH, 4GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3180G000 495-5710-1-ND 912700-B82496C3180G000 92AH4109
Product Name Automotive 0.018uH 100MHz 0.4A Inductor and Choke Fixed Inductors Fixed Inductors - B82496C3180G000 Inductor, 18Nh, 4Ghz, 0603 Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology RF Wirewound
Core Material Copper Plated Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-393800 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details