EPCOS AG Automotive 0.0015uH 100MHz 1.5A Inductor and Choke B82496C3159A000

Description
Inductor RF Laser Cut 0.0015uH 0.3nH 100MHz 8Q-Factor Copper Plated Ceramic 1.5A 0.03Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3159A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0015uH, 100MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0015uH, 100MHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3159A000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.0015uH 0.3nH 100MHz 8Q-Factor Copper Plated Ceramic 1.5A 0.03Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3159A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0015uH, 100MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0015uH, 100MHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3159A000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.0015uH 100MHz 1.5A Inductor and Choke - 71-B82496C3159A000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0015uH 100MHz 1.5A Inductor and Choke
71-B82496C3159A000
Automotive 0.0015uH 100MHz 1.5A Inductor and Choke 71-B82496C3159A000
Inductor RF Laser Cut 0.0015uH 0.3nH 100MHz 8Q-Factor Copper Plated Ceramic 1.5A 0.03Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3159A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0015uH, 100MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0015uH, 100MHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3159A000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.0015uH 0.3nH 100MHz 8Q-Factor Copper Plated Ceramic 1.5A 0.03Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3159A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0015uH, 100MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0015uH, 100MHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3159A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1832-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1832-6-ND
Fixed Inductors 495-1832-6-ND
1.5nH Unshielded Wirewound Inductor 1.5A 30mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Wirewound Inductor 1.5A 30mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1832-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1832-1-ND
Fixed Inductors 495-1832-1-ND
1.5nH Unshielded Wirewound Inductor 1.5A 30mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Wirewound Inductor 1.5A 30mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1832-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1832-2-ND
Fixed Inductors 495-1832-2-ND
1.5nH Unshielded Wirewound Inductor 1.5A 30mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Wirewound Inductor 1.5A 30mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3159A000 495-1832-6-ND
Product Name Automotive 0.0015uH 100MHz 1.5A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Copper Plated Ceramic Ceramic; Drum Core, Wirewound
Q Factor 8 8
Testing Frequency 100000 kHz 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers