EPCOS AG Automotive 0.015uH 100MHz 0.42A Inductor and Choke B82496C3150G000

Description
Inductor RF Laser Cut 0.015uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.42A 0.4Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3150G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uH, 100MHz, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.015uH, 100MHz, 0.42A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3150G000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.015uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.42A 0.4Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3150G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uH, 100MHz, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.015uH, 100MHz, 0.42A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3150G000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.015uH 100MHz 0.42A Inductor and Choke - 71-B82496C3150G000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.015uH 100MHz 0.42A Inductor and Choke
71-B82496C3150G000
Automotive 0.015uH 100MHz 0.42A Inductor and Choke 71-B82496C3150G000
Inductor RF Laser Cut 0.015uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.42A 0.4Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3150G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uH, 100MHz, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.015uH, 100MHz, 0.42A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3150G000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.015uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.42A 0.4Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3150G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uH, 100MHz, 0.42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.015uH, 100MHz, 0.42A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3150G000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82496C3150G000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 420MA 400 MOHM

FIXED IND 15NH 420MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82496C3150G000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 420MA 400 MOHM

FIXED IND 15NH 420MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82496C3150G000TR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 420mA 400mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 420mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3150G000 495-B82496C3150G000DKR-ND
Product Name Automotive 0.015uH 100MHz 0.42A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Copper Plated Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 14 14
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details