EPCOS AG Fixed Inductors B82496C3129Z000

Description
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75649-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75649-2-ND
Fixed Inductors 495-75649-2-ND
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-75649-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75649-6-ND
Fixed Inductors 495-75649-6-ND
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-75649-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75649-1-ND
Fixed Inductors 495-75649-1-ND
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 1.2Nh, 15Ghz, 0603 Rohs Compliant Epcos - 92AH4108 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Nh, 15Ghz, 0603 Rohs Compliant Epcos
92AH4108
Inductor, 1.2Nh, 15Ghz, 0603 Rohs Compliant Epcos 92AH4108
INDUCTOR, 1.2NH, 15GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 1.2NH, 15GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75649-2-ND 92AH4108
Product Name Fixed Inductors Inductor, 1.2Nh, 15Ghz, 0603 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8114-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details