EPCOS AG Automotive 0.012uH 100MHz 0.45A Inductor and Choke B82496C3120J000

Description
Inductor RF Laser Cut 0.012uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.45A 0.35Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3120J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.012uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3120J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.012uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.45A 0.35Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3120J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.012uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3120J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.012uH 100MHz 0.45A Inductor and Choke - 71-B82496C3120J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.012uH 100MHz 0.45A Inductor and Choke
71-B82496C3120J000
Automotive 0.012uH 100MHz 0.45A Inductor and Choke 71-B82496C3120J000
Inductor RF Laser Cut 0.012uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.45A 0.35Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3120J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.012uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3120J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.012uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.45A 0.35Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3120J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.012uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3120J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
974002-B82496C3120J000
Inductors, Coils, Chokes - Fixed Inductors 974002-B82496C3120J000
Win Source Part Number: 974002-B82496C3120J0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 12 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 5GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 350mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82496C3120J,-495-18 27-1,495-1827-1,-B82 496C3120J,495-1827-2 ,495-1827-6,-495-182 7-1-ND

Win Source Part Number: 974002-B82496C3120J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 12 nH
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 5GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 350mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82496C3120J,-495-1827-1,495-1827-1,-B82496C3120J,495-1827-2,495-1827-6,-495-1827-1-ND

Buy Now Datasheet
Fixed Inductors - 495-1827-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1827-2-ND
Fixed Inductors 495-1827-2-ND
12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1827-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1827-1-ND
Fixed Inductors 495-1827-1-ND
12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1827-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1827-6-ND
Fixed Inductors 495-1827-6-ND
12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 12Nh, 5Ghz, 0603 Rohs Compliant Epcos - 92AH4106 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 5Ghz, 0603 Rohs Compliant Epcos
92AH4106
Inductor, 12Nh, 5Ghz, 0603 Rohs Compliant Epcos 92AH4106
INDUCTOR, 12NH, 5GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 12NH, 5GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3120J000 974002-B82496C3120J000 495-1827-2-ND 92AH4106
Product Name Automotive 0.012uH 100MHz 0.45A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 12Nh, 5Ghz, 0603 Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology RF Standard; Wirewound
Core Material Copper Plated Ceramic Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers