EPCOS AG Automotive 0.012uH 100MHz 0.45A Inductor and Choke B82496C3120G000

Description
Inductor RF Laser Cut 0.012uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.45A 0.35Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3120G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.012uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3120G000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.012uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.45A 0.35Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3120G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.012uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3120G000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.012uH 100MHz 0.45A Inductor and Choke - 71-B82496C3120G000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.012uH 100MHz 0.45A Inductor and Choke
71-B82496C3120G000
Automotive 0.012uH 100MHz 0.45A Inductor and Choke 71-B82496C3120G000
Inductor RF Laser Cut 0.012uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.45A 0.35Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3120G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.012uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3120G000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.012uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.45A 0.35Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3120G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.012uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3120G000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3120G000
912699-B82496C3120G000
Fixed Inductors - B82496C3120G000 912699-B82496C3120G000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912699-B82496C3120G0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 350mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5709-1, 495-5709-2, B82496C3120G-ND, B82496C3120G, 495-5709-6

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912699-B82496C3120G000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 350mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5709-1, 495-5709-2, B82496C3120G-ND, B82496C3120G, 495-5709-6

Buy Now Datasheet
Fixed Inductors - 495-5709-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5709-6-ND
Fixed Inductors 495-5709-6-ND
12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-5709-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5709-1-ND
Fixed Inductors 495-5709-1-ND
12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-5709-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5709-2-ND
Fixed Inductors 495-5709-2-ND
12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 450mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 12Nh, 5Ghz, 0603 Rohs Compliant Epcos - 92AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 5Ghz, 0603 Rohs Compliant Epcos
92AH4105
Inductor, 12Nh, 5Ghz, 0603 Rohs Compliant Epcos 92AH4105
INDUCTOR, 12NH, 5GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 12NH, 5GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3120G000 912699-B82496C3120G000 495-5709-6-ND 92AH4105
Product Name Automotive 0.012uH 100MHz 0.45A Inductor and Choke Fixed Inductors - B82496C3120G000 Fixed Inductors Inductor, 12Nh, 5Ghz, 0603 Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology RF Wirewound
Core Material Copper Plated Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Testing Frequency 2520 kHz
View Details
0.14uH 629Ohm 7.9MHz Inductor and Choke - 71-0402AF-141XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1400 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details