Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983868-B82494A1104K0
Packaging: Tape and Reel
Length: 2.8 mm
Inductance: 100 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 796 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 12 MHz
DC Current: 60 mA
Categories: OEM Parts(A-B)
DC Resistance (DCR): 21 Ω
Case / Package: 1008
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Depth: 2.2 mm
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 983868-B82494A1104K000 |
| Product Name | OEM Parts - OEM Parts (A - B) - B82494A1104K000 |