EPCOS AG Fixed Inductors B82479A1473M000

Description
47µH Unshielded Wirewound Inductor 2.6A 87mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 2.6A 87mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2704-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2704-2-ND
Fixed Inductors 495-2704-2-ND
47µH Unshielded Wirewound Inductor 2.6A 87mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.6A 87mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2704-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2704-1-ND
Fixed Inductors 495-2704-1-ND
47µH Unshielded Wirewound Inductor 2.6A 87mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.6A 87mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2704-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2704-6-ND
Fixed Inductors 495-2704-6-ND
47µH Unshielded Wirewound Inductor 2.6A 87mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.6A 87mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-2704-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers