EPCOS AG Fixed Inductors B82479A1105M000

Description
1mH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82479A1105M000CT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82479A1105M000TR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82479A1 Series, 1 Mh, 20%, Wirewound, 1.8 Ohm, 560 Ma Rohs Compliant Epcos - 85H0404 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82479A1 Series, 1 Mh, 20%, Wirewound, 1.8 Ohm, 560 Ma Rohs Compliant Epcos
85H0404
Surface Mount Power Inductor, B82479A1 Series, 1 Mh, 20%, Wirewound, 1.8 Ohm, 560 Ma Rohs Compliant Epcos 85H0404
Surface Mount Power Inductor, B82479A1 Series, 1 mH, 20%, Wirewound, 1.8 ohm, 560 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82479A1 Series, 1 mH, 20%, Wirewound, 1.8 ohm, 560 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82479A1105M000CT-ND 85H0404
Product Name Fixed Inductors Surface Mount Power Inductor, B82479A1 Series, 1 Mh, 20%, Wirewound, 1.8 Ohm, 560 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details