EPCOS AG Fixed Inductors B82479A1103M000

Description
10µH Unshielded Wirewound Inductor 4.3A 32mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 4.3A 32mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2702-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2702-1-ND
Fixed Inductors 495-2702-1-ND
10µH Unshielded Wirewound Inductor 4.3A 32mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 4.3A 32mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2702-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2702-2-ND
Fixed Inductors 495-2702-2-ND
10µH Unshielded Wirewound Inductor 4.3A 32mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 4.3A 32mOhm Max Nonstandard

Buy Now Datasheet
10uH 100KHz 4.3A Inductor and Choke - 71-B82479A1103M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 4.3A Inductor and Choke
71-B82479A1103M000
10uH 100KHz 4.3A Inductor and Choke 71-B82479A1103M000
Inductor Power Wirewound 10uH 20% 100KHz Ferrite 4.3A 0.032Ohm DCR T/R Product overview: B82479A1103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1103M000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 10uH 20% 100KHz Ferrite 4.3A 0.032Ohm DCR T/R Product overview: B82479A1103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1103M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
983867-B82479A1103M000
Inductors, Coils, Chokes - Fixed Inductors 983867-B82479A1103M000
Win Source Part Number: 983867-B82479A1103M0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82479A1 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.280" (7.11mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-2702-6,495-2702- 1,495-2702-2,B82479A 1103M Current - Saturation (Isat): 10A

Win Source Part Number: 983867-B82479A1103M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82479A1
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.280" (7.11mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-2702-6,495-2702-1,495-2702-2,B82479A1103M
Current - Saturation (Isat): 10A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2702-1-ND 71-B82479A1103M000 983867-B82479A1103M000
Product Name Fixed Inductors 10uH 100KHz 4.3A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data