EPCOS AG Fixed Inductors B82477R4683M100

Description
68µH Shielded Wirewound Inductor 2.8A 85mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 2.8A 85mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75556-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75556-1-ND
Fixed Inductors 495-75556-1-ND
68µH Shielded Wirewound Inductor 2.8A 85mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.8A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75556-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75556-2-ND
Fixed Inductors 495-75556-2-ND
68µH Shielded Wirewound Inductor 2.8A 85mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.8A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75556-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75556-6-ND
Fixed Inductors 495-75556-6-ND
68µH Shielded Wirewound Inductor 2.8A 85mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.8A 85mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477R4 Series, 68 H, 20%, Shielded, 0.085 Ohm, 2.65 A Rohs Compliant Epcos - 55W2293 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477R4 Series, 68 H, 20%, Shielded, 0.085 Ohm, 2.65 A Rohs Compliant Epcos
55W2293
Surface Mount Power Inductor, B82477R4 Series, 68 H, 20%, Shielded, 0.085 Ohm, 2.65 A Rohs Compliant Epcos 55W2293
Surface Mount Power Inductor, B82477R4 Series, 68 H, 20%, Shielded, 0.085 ohm, 2.65 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477R4 Series, 68 H, 20%, Shielded, 0.085 ohm, 2.65 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75556-1-ND 55W2293
Product Name Fixed Inductors Surface Mount Power Inductor, B82477R4 Series, 68 H, 20%, Shielded, 0.085 Ohm, 2.65 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567647 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details