EPCOS AG Automotive 6.8uH 100KHz 6.95A Inductor and Choke B82477R4682M100

Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 6.95A 0.015Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477R4682M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 6.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 6.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4682M100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 6.95A 0.015Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477R4682M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 6.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 6.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4682M100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 100KHz 6.95A Inductor and Choke - 71-B82477R4682M100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 6.95A Inductor and Choke
71-B82477R4682M100
Automotive 6.8uH 100KHz 6.95A Inductor and Choke 71-B82477R4682M100
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 6.95A 0.015Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477R4682M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 6.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 6.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4682M100 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 6.95A 0.015Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477R4682M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 6.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 6.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4682M100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82477R4682M100DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477R4682M100TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477R4682M100CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6.6A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477R4682M100 495-B82477R4682M100DKR-ND
Product Name Automotive 6.8uH 100KHz 6.95A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.015uH 250MHz 0.7A Inductor and Choke - 71-0603CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2125982P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 2710 milliamps
Standards and Certifications RoHS
View Details