EPCOS AG Fixed Inductors B82477R4474M100

Description
470µH Shielded Wirewound Inductor 1.07A 605mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 1.07A 605mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82477R4474M100DKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 1.07A 605mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 1.07A 605mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477R4474M100CT-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 1.07A 605mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 1.07A 605mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477R4474M100TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 1.07A 605mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 1.07A 605mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477R4 Series, 470 H, 20%, Shielded, 0.605 Ohm, 1.02 A Rohs Compliant Epcos - 55W2290 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477R4 Series, 470 H, 20%, Shielded, 0.605 Ohm, 1.02 A Rohs Compliant Epcos
55W2290
Surface Mount Power Inductor, B82477R4 Series, 470 H, 20%, Shielded, 0.605 Ohm, 1.02 A Rohs Compliant Epcos 55W2290
Surface Mount Power Inductor, B82477R4 Series, 470 H, 20%, Shielded, 0.605 ohm, 1.02 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477R4 Series, 470 H, 20%, Shielded, 0.605 ohm, 1.02 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477R4474M100DKR-ND 55W2290
Product Name Fixed Inductors Surface Mount Power Inductor, B82477R4 Series, 470 H, 20%, Shielded, 0.605 Ohm, 1.02 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Testing Frequency 10 kHz
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers