EPCOS AG Fixed Inductors B82477R4473M100

Description
47µH Shielded Wirewound Inductor 3.35A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 3.35A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-4544-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4544-1-ND
Fixed Inductors 495-4544-1-ND
47µH Shielded Wirewound Inductor 3.35A 60mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 3.35A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-4544-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4544-2-ND
Fixed Inductors 495-4544-2-ND
47µH Shielded Wirewound Inductor 3.35A 60mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 3.35A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-4544-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4544-6-ND
Fixed Inductors 495-4544-6-ND
47µH Shielded Wirewound Inductor 3.35A 60mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 3.35A 60mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477R4 Series, 47 H, 20%, Shielded, 0.06 Ohm, 3.2 A Rohs Compliant Epcos - 55W2289 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477R4 Series, 47 H, 20%, Shielded, 0.06 Ohm, 3.2 A Rohs Compliant Epcos
55W2289
Surface Mount Power Inductor, B82477R4 Series, 47 H, 20%, Shielded, 0.06 Ohm, 3.2 A Rohs Compliant Epcos 55W2289
Surface Mount Power Inductor, B82477R4 Series, 47 H, 20%, Shielded, 0.06 ohm, 3.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477R4 Series, 47 H, 20%, Shielded, 0.06 ohm, 3.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-4544-1-ND 55W2289
Product Name Fixed Inductors Surface Mount Power Inductor, B82477R4 Series, 47 H, 20%, Shielded, 0.06 Ohm, 3.2 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data