EPCOS AG Fixed Inductors B82477R4153M100

Description
15µH Shielded Wirewound Inductor 5A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 5A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75554-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75554-1-ND
Fixed Inductors 495-75554-1-ND
15µH Shielded Wirewound Inductor 5A 25mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75554-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75554-6-ND
Fixed Inductors 495-75554-6-ND
15µH Shielded Wirewound Inductor 5A 25mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75554-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75554-2-ND
Fixed Inductors 495-75554-2-ND
15µH Shielded Wirewound Inductor 5A 25mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 25mOhm Max Nonstandard

Buy Now Datasheet
Automotive 15uH 100KHz 5A Inductor and Choke - 71-B82477R4153M100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 5A Inductor and Choke
71-B82477R4153M100
Automotive 15uH 100KHz 5A Inductor and Choke 71-B82477R4153M100
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 5A 0.025Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477R4153M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4153M100 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 5A 0.025Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477R4153M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4153M100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82477R4153M100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82477R4153M100
Fixed Inductors B82477R4153M100
FIXED IND 15UH 5A 25 MOHM SMD

FIXED IND 15UH 5A 25 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, B82477R4 Series, 15 H, 20%, Shielded, 0.025 Ohm, 5 A Rohs Compliant Epcos - 55W2279 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477R4 Series, 15 H, 20%, Shielded, 0.025 Ohm, 5 A Rohs Compliant Epcos
55W2279
Surface Mount Power Inductor, B82477R4 Series, 15 H, 20%, Shielded, 0.025 Ohm, 5 A Rohs Compliant Epcos 55W2279
Surface Mount Power Inductor, B82477R4 Series, 15 H, 20%, Shielded, 0.025 ohm, 5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477R4 Series, 15 H, 20%, Shielded, 0.025 ohm, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75554-1-ND 71-B82477R4153M100 B82477R4153M100 55W2279
Product Name Fixed Inductors Automotive 15uH 100KHz 5A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, B82477R4 Series, 15 H, 20%, Shielded, 0.025 Ohm, 5 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details