EPCOS AG Fixed Inductors B82477R4105M100

Description
1mH Shielded Wirewound Inductor 720mA 1.35Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 720mA 1.35Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75405-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75405-2-ND
Fixed Inductors 495-75405-2-ND
1mH Shielded Wirewound Inductor 720mA 1.35Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 720mA 1.35Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75405-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75405-6-ND
Fixed Inductors 495-75405-6-ND
1mH Shielded Wirewound Inductor 720mA 1.35Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 720mA 1.35Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75405-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75405-1-ND
Fixed Inductors 495-75405-1-ND
1mH Shielded Wirewound Inductor 720mA 1.35Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 720mA 1.35Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477R4 Series, 1 Mh, 20%, Shielded, 1.35 Ohm, 650 Ma Rohs Compliant Epcos - 55W2277 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477R4 Series, 1 Mh, 20%, Shielded, 1.35 Ohm, 650 Ma Rohs Compliant Epcos
55W2277
Surface Mount Power Inductor, B82477R4 Series, 1 Mh, 20%, Shielded, 1.35 Ohm, 650 Ma Rohs Compliant Epcos 55W2277
Surface Mount Power Inductor, B82477R4 Series, 1 mH, 20%, Shielded, 1.35 ohm, 650 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82477R4 Series, 1 mH, 20%, Shielded, 1.35 ohm, 650 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75405-2-ND 55W2277
Product Name Fixed Inductors Surface Mount Power Inductor, B82477R4 Series, 1 Mh, 20%, Shielded, 1.35 Ohm, 650 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details