EPCOS AG Automotive 100uH 100KHz 2.35A Inductor and Choke B82477R4104M100

Description
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 2.35A 0.12Ohm DCR T/R Automotive AEC-Q200 Product overview: B82477R4104M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 2.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 2.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4104M100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 2.35A 0.12Ohm DCR T/R Automotive AEC-Q200 Product overview: B82477R4104M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 2.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 2.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4104M100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100uH 100KHz 2.35A Inductor and Choke - 71-B82477R4104M100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 2.35A Inductor and Choke
71-B82477R4104M100
Automotive 100uH 100KHz 2.35A Inductor and Choke 71-B82477R4104M100
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 2.35A 0.12Ohm DCR T/R Automotive AEC-Q200 Product overview: B82477R4104M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 2.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 2.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4104M100 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 2.35A 0.12Ohm DCR T/R Automotive AEC-Q200 Product overview: B82477R4104M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 2.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 2.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4104M100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82477R4104M100
863258-B82477R4104M100
Fixed Inductors - B82477R4104M100 863258-B82477R4104M100
Manufacturer: EPCOS (TDK) Win Source Part Number: 863258-B82477R4104M1 00 Series: B82477R4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 120mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-4547-6, 495-4547-1, 495-4547-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863258-B82477R4104M100
Series: B82477R4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 120mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-4547-6, 495-4547-1, 495-4547-2

Buy Now Datasheet
Fixed Inductors - 495-4547-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4547-6-ND
Fixed Inductors 495-4547-6-ND
100µH Shielded Wirewound Inductor 2.35A 120mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.35A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-4547-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4547-1-ND
Fixed Inductors 495-4547-1-ND
100µH Shielded Wirewound Inductor 2.35A 120mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.35A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-4547-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4547-2-ND
Fixed Inductors 495-4547-2-ND
100µH Shielded Wirewound Inductor 2.35A 120mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.35A 120mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477R4 Series, 100 H, 20%, Shielded, 0.12 Ohm, 2.25 A Rohs Compliant Epcos - 55W2276 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477R4 Series, 100 H, 20%, Shielded, 0.12 Ohm, 2.25 A Rohs Compliant Epcos
55W2276
Surface Mount Power Inductor, B82477R4 Series, 100 H, 20%, Shielded, 0.12 Ohm, 2.25 A Rohs Compliant Epcos 55W2276
Surface Mount Power Inductor, B82477R4 Series, 100 H, 20%, Shielded, 0.12 ohm, 2.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477R4 Series, 100 H, 20%, Shielded, 0.12 ohm, 2.25 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - B82477R4104M100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82477R4104M100
Fixed Inductors B82477R4104M100
FIXED IND 100UH 2.35A 120MOHM SM

FIXED IND 100UH 2.35A 120MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477R4104M100 863258-B82477R4104M100 495-4547-6-ND 55W2276 B82477R4104M100
Product Name Automotive 100uH 100KHz 2.35A Inductor and Choke Fixed Inductors - B82477R4104M100 Fixed Inductors Surface Mount Power Inductor, B82477R4 Series, 100 H, 20%, Shielded, 0.12 Ohm, 2.25 A Rohs Compliant Epcos Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers