EPCOS AG Automotive 470uH 100KHz 0.86A Inductor and Choke B82477P4474M000

Description
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.86A 0.64Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4474M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.86A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.86A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4474M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.86A 0.64Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4474M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.86A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.86A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4474M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 470uH 100KHz 0.86A Inductor and Choke - 71-B82477P4474M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 470uH 100KHz 0.86A Inductor and Choke
71-B82477P4474M000
Automotive 470uH 100KHz 0.86A Inductor and Choke 71-B82477P4474M000
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.86A 0.64Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4474M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.86A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.86A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4474M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.86A 0.64Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4474M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.86A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.86A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4474M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-77033-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77033-6-ND
Fixed Inductors 495-77033-6-ND
470µH Shielded Wirewound Inductor 860mA 640mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 860mA 640mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77033-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77033-1-ND
Fixed Inductors 495-77033-1-ND
470µH Shielded Wirewound Inductor 860mA 640mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 860mA 640mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77033-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77033-2-ND
Fixed Inductors 495-77033-2-ND
470µH Shielded Wirewound Inductor 860mA 640mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 860mA 640mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477P4 Series, 470 H, 20%, Shielded, 0.64 Ohm, 860 Ma Rohs Compliant Epcos - 34P1379 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P4 Series, 470 H, 20%, Shielded, 0.64 Ohm, 860 Ma Rohs Compliant Epcos
34P1379
Surface Mount Power Inductor, B82477P4 Series, 470 H, 20%, Shielded, 0.64 Ohm, 860 Ma Rohs Compliant Epcos 34P1379
Surface Mount Power Inductor, B82477P4 Series, 470 H, 20%, Shielded, 0.64 ohm, 860 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P4 Series, 470 H, 20%, Shielded, 0.64 ohm, 860 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477P4474M000 495-77033-6-ND 34P1379
Product Name Automotive 470uH 100KHz 0.86A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, B82477P4 Series, 470 H, 20%, Shielded, 0.64 Ohm, 860 Ma Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-051 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 33000 to 1000 microH
View Details
2 suppliers