EPCOS AG Automotive 330uH 100KHz 1.02A Inductor and Choke B82477P4334M000

Description
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 1.02A 0.46Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4334M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1.02A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1.02A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4334M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 1.02A 0.46Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4334M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1.02A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1.02A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4334M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 330uH 100KHz 1.02A Inductor and Choke - 71-B82477P4334M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 100KHz 1.02A Inductor and Choke
71-B82477P4334M000
Automotive 330uH 100KHz 1.02A Inductor and Choke 71-B82477P4334M000
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 1.02A 0.46Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4334M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1.02A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1.02A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4334M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 1.02A 0.46Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4334M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1.02A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1.02A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4334M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-7112-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7112-1-ND
Fixed Inductors 495-7112-1-ND
330µH Shielded Wirewound Inductor 1.02A 460mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.02A 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-7112-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7112-6-ND
Fixed Inductors 495-7112-6-ND
330µH Shielded Wirewound Inductor 1.02A 460mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.02A 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-7112-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7112-2-ND
Fixed Inductors 495-7112-2-ND
330µH Shielded Wirewound Inductor 1.02A 460mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1.02A 460mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477P4 Series, 330 H, 20%, Shielded, 0.46 Ohm, 1.02 A Rohs Compliant Epcos - 39P9794 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P4 Series, 330 H, 20%, Shielded, 0.46 Ohm, 1.02 A Rohs Compliant Epcos
39P9794
Surface Mount Power Inductor, B82477P4 Series, 330 H, 20%, Shielded, 0.46 Ohm, 1.02 A Rohs Compliant Epcos 39P9794
Surface Mount Power Inductor, B82477P4 Series, 330 H, 20%, Shielded, 0.46 ohm, 1.02 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P4 Series, 330 H, 20%, Shielded, 0.46 ohm, 1.02 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477P4334M000 495-7112-1-ND 39P9794
Product Name Automotive 330uH 100KHz 1.02A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, B82477P4 Series, 330 H, 20%, Shielded, 0.46 Ohm, 1.02 A Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers