EPCOS AG Fixed Inductors B82477P4333M000

Description
33µH Shielded Wirewound Inductor 3.35A 52mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 3.35A 52mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5699-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5699-6-ND
Fixed Inductors 495-5699-6-ND
33µH Shielded Wirewound Inductor 3.35A 52mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.35A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5699-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5699-2-ND
Fixed Inductors 495-5699-2-ND
33µH Shielded Wirewound Inductor 3.35A 52mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.35A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5699-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5699-1-ND
Fixed Inductors 495-5699-1-ND
33µH Shielded Wirewound Inductor 3.35A 52mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.35A 52mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477P4 Series, 33 H, 20%, Shielded, 0.052 Ohm, 3.35 A Rohs Compliant Epcos - 34P1377 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P4 Series, 33 H, 20%, Shielded, 0.052 Ohm, 3.35 A Rohs Compliant Epcos
34P1377
Surface Mount Power Inductor, B82477P4 Series, 33 H, 20%, Shielded, 0.052 Ohm, 3.35 A Rohs Compliant Epcos 34P1377
Surface Mount Power Inductor, B82477P4 Series, 33 H, 20%, Shielded, 0.052 ohm, 3.35 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P4 Series, 33 H, 20%, Shielded, 0.052 ohm, 3.35 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5699-6-ND 34P1377
Product Name Fixed Inductors Surface Mount Power Inductor, B82477P4 Series, 33 H, 20%, Shielded, 0.052 Ohm, 3.35 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details