3.3µH Shielded Wirewound Inductor 8.1A 10mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 8.1A 10mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 8.1A 10mOhm Max Nonstandard
FIXED IND 3.3UH 8.1A 10 MOHM SMD Product overview: B82477P4332M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 8.1A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 8.1A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4332M000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 769581-B82477P4332M0
Series: B82477P4
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 8.1A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 9.6A
Test Frequency: 100kHz
Family Name: B82477P4
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10 mOhm Max
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Maximum): 0.335" (8.50mm)
Alternative Parts (Cross-Reference): #892NAS-3R3M; #892NAS-3R3M=P3; P0648.342NLT; P0648.342T;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82477P4332M000CT-ND | 71-B82477P4332M000 | 769581-B82477P4332M000 |
| Product Name | Fixed Inductors | SMD 3.3UH 8.1A 10 MOHM Inductor and Choke | Fixed Inductors - B82477P4332M000 |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |