EPCOS AG Automotive 22uH 100KHz 4.15A Inductor and Choke B82477P4223M000

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 4.15A 0.035Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 4.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 4.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4223M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 4.15A 0.035Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 4.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 4.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4223M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 4.15A Inductor and Choke - 71-B82477P4223M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 4.15A Inductor and Choke
71-B82477P4223M000
Automotive 22uH 100KHz 4.15A Inductor and Choke 71-B82477P4223M000
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 4.15A 0.035Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 4.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 4.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4223M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 4.15A 0.035Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 4.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 4.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4223M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5698-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5698-6-ND
Fixed Inductors 495-5698-6-ND
22µH Shielded Wirewound Inductor 4.15A 35mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.15A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5698-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5698-1-ND
Fixed Inductors 495-5698-1-ND
22µH Shielded Wirewound Inductor 4.15A 35mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.15A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5698-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5698-2-ND
Fixed Inductors 495-5698-2-ND
22µH Shielded Wirewound Inductor 4.15A 35mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.15A 35mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477P4 Series, 22 H, 20%, Shielded, 0.035 Ohm, 4.15 A Rohs Compliant Epcos - 34P1374 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P4 Series, 22 H, 20%, Shielded, 0.035 Ohm, 4.15 A Rohs Compliant Epcos
34P1374
Surface Mount Power Inductor, B82477P4 Series, 22 H, 20%, Shielded, 0.035 Ohm, 4.15 A Rohs Compliant Epcos 34P1374
Surface Mount Power Inductor, B82477P4 Series, 22 H, 20%, Shielded, 0.035 ohm, 4.15 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P4 Series, 22 H, 20%, Shielded, 0.035 ohm, 4.15 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - B82477P4223M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82477P4223M000
Fixed Inductors B82477P4223M000
FIXED IND 22UH 4.15A 35 MOHM SMD

FIXED IND 22UH 4.15A 35 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477P4223M000 495-5698-6-ND 34P1374 B82477P4223M000
Product Name Automotive 22uH 100KHz 4.15A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, B82477P4 Series, 22 H, 20%, Shielded, 0.035 Ohm, 4.15 A Rohs Compliant Epcos Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details