EPCOS AG Fixed Inductors B82477P4154M000

Description
150µH Shielded Wirewound Inductor 1.61A 185mOhm Max Nonstandard
Request a Quote
Description
150µH Shielded Wirewound Inductor 1.61A 185mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B82477P4 Series Surface Mount Power Inductor features a rated inductance of 150 µH with a tolerance of 20%. It has a low DC resistance of 0.185 Ohm and a maximum rated current of 1.61 A. This inductor is magnetically shielded, constructed with a ferrite core, and utilizes enamel copper wire for winding, which is soldered to the terminals. It is designed for high mechanical stability and can operate within a temperature range of up to +150 °C. The product is suitable for lead-free reflow soldering and is RoHS compliant. Applications include filtering of supply voltages, coupling, decoupling, and use in DC/DC converters, particularly in automotive electronics. The inductor is delivered in a packing unit of 350 pieces per reel, wound on 330-mm blister tape.

Datasheet Summary
Powered by GS/AI

The B82477P4 Series Surface Mount Power Inductor features a rated inductance of 150 µH with a tolerance of 20%. It has a low DC resistance of 0.185 Ohm and a maximum rated current of 1.61 A. This inductor is magnetically shielded, constructed with a ferrite core, and utilizes enamel copper wire for winding, which is soldered to the terminals. It is designed for high mechanical stability and can operate within a temperature range of up to +150 °C. The product is suitable for lead-free reflow soldering and is RoHS compliant. Applications include filtering of supply voltages, coupling, decoupling, and use in DC/DC converters, particularly in automotive electronics. The inductor is delivered in a packing unit of 350 pieces per reel, wound on 330-mm blister tape.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77031-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77031-6-ND
Fixed Inductors 495-77031-6-ND
150µH Shielded Wirewound Inductor 1.61A 185mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.61A 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77031-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77031-1-ND
Fixed Inductors 495-77031-1-ND
150µH Shielded Wirewound Inductor 1.61A 185mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.61A 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77031-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77031-2-ND
Fixed Inductors 495-77031-2-ND
150µH Shielded Wirewound Inductor 1.61A 185mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.61A 185mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477P4 Series, 150 H, 20%, Shielded, 0.185 Ohm, 1.61 A Rohs Compliant Epcos - 33P6665 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P4 Series, 150 H, 20%, Shielded, 0.185 Ohm, 1.61 A Rohs Compliant Epcos
33P6665
Surface Mount Power Inductor, B82477P4 Series, 150 H, 20%, Shielded, 0.185 Ohm, 1.61 A Rohs Compliant Epcos 33P6665
Surface Mount Power Inductor, B82477P4 Series, 150 H, 20%, Shielded, 0.185 ohm, 1.61 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P4 Series, 150 H, 20%, Shielded, 0.185 ohm, 1.61 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77031-6-ND 33P6665
Product Name Fixed Inductors Surface Mount Power Inductor, B82477P4 Series, 150 H, 20%, Shielded, 0.185 Ohm, 1.61 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers