EPCOS AG Fixed Inductors B82477P4153M000

Description
15µH Shielded Wirewound Inductor 4.8A 28.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 4.8A 28.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77121-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77121-6-ND
Fixed Inductors 495-77121-6-ND
15µH Shielded Wirewound Inductor 4.8A 28.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.8A 28.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77121-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77121-2-ND
Fixed Inductors 495-77121-2-ND
15µH Shielded Wirewound Inductor 4.8A 28.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.8A 28.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77121-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77121-1-ND
Fixed Inductors 495-77121-1-ND
15µH Shielded Wirewound Inductor 4.8A 28.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.8A 28.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 4.8A 28.5MOHM Inductor and Choke - 71-B82477P4153M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 4.8A 28.5MOHM Inductor and Choke
71-B82477P4153M000
SMD 15UH 4.8A 28.5MOHM Inductor and Choke 71-B82477P4153M000
FIXED IND 15UH 4.8A 28.5MOHM SMD Product overview: B82477P4153M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.8A, 28.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.8A, 28.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4153M000 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4.8A 28.5MOHM SMD Product overview: B82477P4153M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.8A, 28.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.8A, 28.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4153M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82477P4 Series, 15 H, 20%, Shielded, 0.0285 Ohm, 4.8 A Rohs Compliant Epcos - 34P1372 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P4 Series, 15 H, 20%, Shielded, 0.0285 Ohm, 4.8 A Rohs Compliant Epcos
34P1372
Surface Mount Power Inductor, B82477P4 Series, 15 H, 20%, Shielded, 0.0285 Ohm, 4.8 A Rohs Compliant Epcos 34P1372
Surface Mount Power Inductor, B82477P4 Series, 15 H, 20%, Shielded, 0.0285 ohm, 4.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P4 Series, 15 H, 20%, Shielded, 0.0285 ohm, 4.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77121-6-ND 71-B82477P4153M000 34P1372
Product Name Fixed Inductors SMD 15UH 4.8A 28.5MOHM Inductor and Choke Surface Mount Power Inductor, B82477P4 Series, 15 H, 20%, Shielded, 0.0285 Ohm, 4.8 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details