EPCOS AG Fixed Inductors B82477P4105M000

Description
1mH Shielded Wirewound Inductor 600mA 1.38Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 600mA 1.38Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5697-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5697-2-ND
Fixed Inductors 495-5697-2-ND
1mH Shielded Wirewound Inductor 600mA 1.38Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 600mA 1.38Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5697-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5697-6-ND
Fixed Inductors 495-5697-6-ND
1mH Shielded Wirewound Inductor 600mA 1.38Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 600mA 1.38Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5697-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5697-1-ND
Fixed Inductors 495-5697-1-ND
1mH Shielded Wirewound Inductor 600mA 1.38Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 600mA 1.38Ohm Max Nonstandard

Buy Now Datasheet
Automotive 1000uH 100KHz 0.6A Inductor and Choke - 71-B82477P4105M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000uH 100KHz 0.6A Inductor and Choke
71-B82477P4105M000
Automotive 1000uH 100KHz 0.6A Inductor and Choke 71-B82477P4105M000
Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.6A 1.38Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4105M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4105M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.6A 1.38Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4105M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4105M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5697-2-ND 71-B82477P4105M000
Product Name Fixed Inductors Automotive 1000uH 100KHz 0.6A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers