EPCOS AG Automotive 100uH 100KHz 1.87A Inductor and Choke B82477P4104M000

Description
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.87A 0.138Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.87A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.87A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4104M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.87A 0.138Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.87A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.87A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4104M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100uH 100KHz 1.87A Inductor and Choke - 71-B82477P4104M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 1.87A Inductor and Choke
71-B82477P4104M000
Automotive 100uH 100KHz 1.87A Inductor and Choke 71-B82477P4104M000
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.87A 0.138Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.87A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.87A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4104M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.87A 0.138Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.87A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.87A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4104M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5696-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5696-2-ND
Fixed Inductors 495-5696-2-ND
100µH Shielded Wirewound Inductor 1.87A 138mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.87A 138mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5696-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5696-6-ND
Fixed Inductors 495-5696-6-ND
100µH Shielded Wirewound Inductor 1.87A 138mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.87A 138mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5696-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5696-1-ND
Fixed Inductors 495-5696-1-ND
100µH Shielded Wirewound Inductor 1.87A 138mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.87A 138mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82477P4104M000
912694-B82477P4104M000
Fixed Inductors - B82477P4104M000 912694-B82477P4104M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912694-B82477P4104M0 00 Series: B82477P4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 138mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5696-2, B82477P4104M, 495-5696-6, B82477P4104M-ND, 495-5696-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912694-B82477P4104M000
Series: B82477P4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 138mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5696-2, B82477P4104M, 495-5696-6, B82477P4104M-ND, 495-5696-1

Buy Now Datasheet
Inductor, 100Uh, 1.87A, 20%, Smd; Inductance Epcos - 33P6664 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.87A, 20%, Smd; Inductance Epcos
33P6664
Inductor, 100Uh, 1.87A, 20%, Smd; Inductance Epcos 33P6664
INDUCTOR, 100UH, 1.87A, 20%, SMD; Inductance:100µH; RMS Current (Irms):1.87A; Inductor Construction:Shielde d; Saturation Current (Isat):1.95A; Product Range:B82477P4 Series; DC Resistance Max:0.138ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, 1.87A, 20%, SMD; Inductance:100µH; RMS Current (Irms):1.87A; Inductor Construction:Shielded; Saturation Current (Isat):1.95A; Product Range:B82477P4 Series; DC Resistance Max:0.138ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477P4104M000 495-5696-2-ND 912694-B82477P4104M000 33P6664
Product Name Automotive 100uH 100KHz 1.87A Inductor and Choke Fixed Inductors Fixed Inductors - B82477P4104M000 Inductor, 100Uh, 1.87A, 20%, Smd; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers