EPCOS AG Fixed Inductors B82477P4103M000

Description
10µH Shielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5695-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5695-2-ND
Fixed Inductors 495-5695-2-ND
10µH Shielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5695-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5695-1-ND
Fixed Inductors 495-5695-1-ND
10µH Shielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5695-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5695-6-ND
Fixed Inductors 495-5695-6-ND
10µH Shielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.8A 19mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82477P4103M000
912693-B82477P4103M000
Fixed Inductors - B82477P4103M000 912693-B82477P4103M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912693-B82477P4103M0 00 Series: B82477P4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 19mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5695-6, B82477P4103M, B82477P4103M-ND, 495-5695-1, 495-5695-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912693-B82477P4103M000
Series: B82477P4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 19mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5695-6, B82477P4103M, B82477P4103M-ND, 495-5695-1, 495-5695-2

Buy Now Datasheet
Automotive 10uH 100KHz 5.8A Inductor and Choke - 71-B82477P4103M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 5.8A Inductor and Choke
71-B82477P4103M000
Automotive 10uH 100KHz 5.8A Inductor and Choke 71-B82477P4103M000
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 5.8A 0.019Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4103M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 5.8A 0.019Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P4103M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82477P4 Series, 10 H, 20%, Shielded, 0.019 Ohm, 5.8 A Rohs Compliant Epcos - 33P6663 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P4 Series, 10 H, 20%, Shielded, 0.019 Ohm, 5.8 A Rohs Compliant Epcos
33P6663
Surface Mount Power Inductor, B82477P4 Series, 10 H, 20%, Shielded, 0.019 Ohm, 5.8 A Rohs Compliant Epcos 33P6663
Surface Mount Power Inductor, B82477P4 Series, 10 H, 20%, Shielded, 0.019 ohm, 5.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P4 Series, 10 H, 20%, Shielded, 0.019 ohm, 5.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5695-2-ND 912693-B82477P4103M000 71-B82477P4103M000 33P6663
Product Name Fixed Inductors Fixed Inductors - B82477P4103M000 Automotive 10uH 100KHz 5.8A Inductor and Choke Surface Mount Power Inductor, B82477P4 Series, 10 H, 20%, Shielded, 0.019 Ohm, 5.8 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details