EPCOS AG Automotive 68uH 100KHz 1.85A Inductor and Choke B82477P2683M000

Description
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 1.85A 0.11Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P2683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 1.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P2683M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 1.85A 0.11Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P2683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 1.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P2683M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 68uH 100KHz 1.85A Inductor and Choke - 71-B82477P2683M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 68uH 100KHz 1.85A Inductor and Choke
71-B82477P2683M000
Automotive 68uH 100KHz 1.85A Inductor and Choke 71-B82477P2683M000
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 1.85A 0.11Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P2683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 1.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P2683M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 1.85A 0.11Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P2683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 1.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P2683M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329798-B82477P2683M000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329798-B82477P2683M000
Inductors, Coils, Chokes - Fixed Inductors 1329798-B82477P2683M000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1329798-B82477P2683M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Inductance: 68 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -55°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.85 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82477P2683M,B82477P 2683M-ND,495-77119-2 ,495-77119-1,495-771 19-6,B82477P2683M000 -ND Current - Saturation (Isat): 1.5A RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1329798-B82477P2683M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Inductance: 68 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.85 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82477P2683M,B82477P2683M-ND,495-77119-2,495-77119-1,495-77119-6,B82477P2683M000-ND
Current - Saturation (Isat): 1.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 495-77119-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77119-6-ND
Fixed Inductors 495-77119-6-ND
68µH Shielded Wirewound Inductor 1.85A 110mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.85A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77119-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77119-1-ND
Fixed Inductors 495-77119-1-ND
68µH Shielded Wirewound Inductor 1.85A 110mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.85A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77119-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77119-2-ND
Fixed Inductors 495-77119-2-ND
68µH Shielded Wirewound Inductor 1.85A 110mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.85A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477P2683M000 1329798-B82477P2683M000 495-77119-6-ND
Product Name Automotive 68uH 100KHz 1.85A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details