Manufacturer: EPCOS (TDK)
Win Source Part Number: 863255-B82477P2473M0
Series: B82477P2
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 70mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82477P2473M, 495-77117-2, B82477P2473M-ND, B82477P2473M000-ND, 495-77117-1, 495-77117-6
47µH Shielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 2.4A 0.07Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477P2473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 2.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P2473M000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 863255-B82477P2473M000 | 495-77117-2-ND | 71-B82477P2473M000 |
| Product Name | Fixed Inductors - B82477P2473M000 | Fixed Inductors | Automotive 47uH 100KHz 2.4A Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Power | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed |