EPCOS AG Fixed Inductors B82477P2334M000

Description
330µH Shielded Wirewound Inductor 950mA 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 950mA 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77115-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77115-1-ND
Fixed Inductors 495-77115-1-ND
330µH Shielded Wirewound Inductor 950mA 460mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 950mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77115-2-ND
Fixed Inductors 495-77115-2-ND
330µH Shielded Wirewound Inductor 950mA 460mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 950mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77115-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77115-6-ND
Fixed Inductors 495-77115-6-ND
330µH Shielded Wirewound Inductor 950mA 460mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 950mA 460mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477P2 Series, 330 H, 20%, Shielded, 0.46 Ohm, 950 Ma Rohs Compliant Epcos - 43W5638 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P2 Series, 330 H, 20%, Shielded, 0.46 Ohm, 950 Ma Rohs Compliant Epcos
43W5638
Surface Mount Power Inductor, B82477P2 Series, 330 H, 20%, Shielded, 0.46 Ohm, 950 Ma Rohs Compliant Epcos 43W5638
Surface Mount Power Inductor, B82477P2 Series, 330 H, 20%, Shielded, 0.46 ohm, 950 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P2 Series, 330 H, 20%, Shielded, 0.46 ohm, 950 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77115-1-ND 43W5638
Product Name Fixed Inductors Surface Mount Power Inductor, B82477P2 Series, 330 H, 20%, Shielded, 0.46 Ohm, 950 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678238 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details