EPCOS AG Fixed Inductors B82477P2224M000

Description
220µH Shielded Wirewound Inductor 1.15A 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 1.15A 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77112-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77112-2-ND
Fixed Inductors 495-77112-2-ND
220µH Shielded Wirewound Inductor 1.15A 300mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.15A 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77112-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77112-1-ND
Fixed Inductors 495-77112-1-ND
220µH Shielded Wirewound Inductor 1.15A 300mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.15A 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77112-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77112-6-ND
Fixed Inductors 495-77112-6-ND
220µH Shielded Wirewound Inductor 1.15A 300mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.15A 300mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77112-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0091 microH
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers