FIXED IND 100UH 1.65A 140MOHM SM Product overview: B82477P2104M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.65A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.65A, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477P2104M000 can be used for catalog matching and distributor lookup.
100µH Shielded Wirewound Inductor 1.65A 140mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.65A 140mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.65A 140mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82477P2104M000 | 495-77105-1-ND |
| Product Name | 100UH 1.65A 140MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 100 microH |