EPCOS AG Fixed Inductors B82477P2103M000

Description
10µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77104-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77104-1-ND
Fixed Inductors 495-77104-1-ND
10µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77104-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77104-2-ND
Fixed Inductors 495-77104-2-ND
10µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77104-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77104-6-ND
Fixed Inductors 495-77104-6-ND
10µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.3A 25mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477P2 Series, 10 H, 20%, Shielded, 0.025 Ohm, 4.3 A Rohs Compliant Epcos - 43W5634 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477P2 Series, 10 H, 20%, Shielded, 0.025 Ohm, 4.3 A Rohs Compliant Epcos
43W5634
Surface Mount Power Inductor, B82477P2 Series, 10 H, 20%, Shielded, 0.025 Ohm, 4.3 A Rohs Compliant Epcos 43W5634
Surface Mount Power Inductor, B82477P2 Series, 10 H, 20%, Shielded, 0.025 ohm, 4.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477P2 Series, 10 H, 20%, Shielded, 0.025 ohm, 4.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77104-1-ND 43W5634
Product Name Fixed Inductors Surface Mount Power Inductor, B82477P2 Series, 10 H, 20%, Shielded, 0.025 Ohm, 4.3 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers