EPCOS AG Fixed Inductors B82477G4823M000

Description
82µH Shielded Wirewound Inductor 1.9A 145mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 1.9A 145mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5694-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5694-2-ND
Fixed Inductors 495-5694-2-ND
82µH Shielded Wirewound Inductor 1.9A 145mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.9A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5694-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5694-1-ND
Fixed Inductors 495-5694-1-ND
82µH Shielded Wirewound Inductor 1.9A 145mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.9A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5694-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5694-6-ND
Fixed Inductors 495-5694-6-ND
82µH Shielded Wirewound Inductor 1.9A 145mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.9A 145mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477G4 Series, 82 H, 20%, Shielded, 0.145 Ohm, 1.9 A Rohs Compliant Epcos - 38K0136 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477G4 Series, 82 H, 20%, Shielded, 0.145 Ohm, 1.9 A Rohs Compliant Epcos
38K0136
Surface Mount Power Inductor, B82477G4 Series, 82 H, 20%, Shielded, 0.145 Ohm, 1.9 A Rohs Compliant Epcos 38K0136
Surface Mount Power Inductor, B82477G4 Series, 82 H, 20%, Shielded, 0.145 ohm, 1.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477G4 Series, 82 H, 20%, Shielded, 0.145 ohm, 1.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5694-2-ND 38K0136
Product Name Fixed Inductors Surface Mount Power Inductor, B82477G4 Series, 82 H, 20%, Shielded, 0.145 Ohm, 1.9 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176785-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details