EPCOS AG 5.6uH 100KHz 6.7A Inductor and Choke B82477G4562M000

Description
Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Ferrite 6.7A 0.0142Ohm DCR T/R Product overview: B82477G4562M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 6.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 6.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4562M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Ferrite 6.7A 0.0142Ohm DCR T/R Product overview: B82477G4562M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 6.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 6.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4562M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6uH 100KHz 6.7A Inductor and Choke - 71-B82477G4562M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH 100KHz 6.7A Inductor and Choke
71-B82477G4562M000
5.6uH 100KHz 6.7A Inductor and Choke 71-B82477G4562M000
Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Ferrite 6.7A 0.0142Ohm DCR T/R Product overview: B82477G4562M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 6.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 6.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4562M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Ferrite 6.7A 0.0142Ohm DCR T/R Product overview: B82477G4562M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 6.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 6.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4562M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5691-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5691-6-ND
Fixed Inductors 495-5691-6-ND
5.6µH Shielded Wirewound Inductor 6.7A 14.2mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 6.7A 14.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5691-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5691-1-ND
Fixed Inductors 495-5691-1-ND
5.6µH Shielded Wirewound Inductor 6.7A 14.2mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 6.7A 14.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5691-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5691-2-ND
Fixed Inductors 495-5691-2-ND
5.6µH Shielded Wirewound Inductor 6.7A 14.2mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 6.7A 14.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477G4562M000 495-5691-6-ND
Product Name 5.6uH 100KHz 6.7A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details