EPCOS AG Fixed Inductors B82477G4474M000

Description
470µH Shielded Wirewound Inductor 800mA 790mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 800mA 790mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82477G4474M000DKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 800mA 790mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 800mA 790mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477G4474M000CT-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 800mA 790mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 800mA 790mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477G4474M000TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 800mA 790mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 800mA 790mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82477G4 Series, 470 H, 20%, Shielded, 0.79 Ohm, 800 Ma Rohs Compliant Epcos - 38K0132 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477G4 Series, 470 H, 20%, Shielded, 0.79 Ohm, 800 Ma Rohs Compliant Epcos
38K0132
Surface Mount Power Inductor, B82477G4 Series, 470 H, 20%, Shielded, 0.79 Ohm, 800 Ma Rohs Compliant Epcos 38K0132
Surface Mount Power Inductor, B82477G4 Series, 470 H, 20%, Shielded, 0.79 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82477G4 Series, 470 H, 20%, Shielded, 0.79 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Uh, 800Ma, 20%, Full Reel; Inductance Epcos - 94W7817 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 800Ma, 20%, Full Reel; Inductance Epcos
94W7817
Inductor, 470Uh, 800Ma, 20%, Full Reel; Inductance Epcos 94W7817
INDUCTOR, 470UH, 800MA, 20%, FULL REEL; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:B82477G4 Series; Power Inductor Case:12.8mm x 12.8mm x 8mm; DC RoHS Compliant: Yes

INDUCTOR, 470UH, 800MA, 20%, FULL REEL; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:B82477G4 Series; Power Inductor Case:12.8mm x 12.8mm x 8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477G4474M000DKR-ND 38K0132 94W7817
Product Name Fixed Inductors Surface Mount Power Inductor, B82477G4 Series, 470 H, 20%, Shielded, 0.79 Ohm, 800 Ma Rohs Compliant Epcos Inductor, 470Uh, 800Ma, 20%, Full Reel; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details