EPCOS AG 4.7uH 100KHz 6.8A Inductor and Choke B82477G4472M000

Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 6.8A 0.014Ohm DCR T/R Product overview: B82477G4472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4472M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 6.8A 0.014Ohm DCR T/R Product overview: B82477G4472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4472M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 100KHz 6.8A Inductor and Choke - 71-B82477G4472M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 6.8A Inductor and Choke
71-B82477G4472M000
4.7uH 100KHz 6.8A Inductor and Choke 71-B82477G4472M000
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 6.8A 0.014Ohm DCR T/R Product overview: B82477G4472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4472M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 6.8A 0.014Ohm DCR T/R Product overview: B82477G4472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4472M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1002737-B82477G4472M000
Inductors, Coils, Chokes - Fixed Inductors 1002737-B82477G4472M000
Win Source Part Number: 1002737-B82477G4472M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82477G4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-1821-2,-495-1821 -6,B82477G4472M,495- 1821-6,495-1821-1,-4 95-1821-1,-B82477G44 72M Current - Saturation (Isat): 8.6A

Win Source Part Number: 1002737-B82477G4472M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82477G4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 14mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-1821-2,-495-1821-6,B82477G4472M,495-1821-6,495-1821-1,-495-1821-1,-B82477G4472M
Current - Saturation (Isat): 8.6A

Buy Now Datasheet
Fixed Inductors - 495-1821-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1821-2-ND
Fixed Inductors 495-1821-2-ND
4.7µH Shielded Wirewound Inductor 6.8A 14mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.8A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1821-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1821-6-ND
Fixed Inductors 495-1821-6-ND
4.7µH Shielded Wirewound Inductor 6.8A 14mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.8A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1821-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1821-1-ND
Fixed Inductors 495-1821-1-ND
4.7µH Shielded Wirewound Inductor 6.8A 14mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.8A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82477G4472M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82477G4472M000
Fixed Inductors B82477G4472M000
FIXED IND 4.7UH 6.8A 14 MOHM SMD

FIXED IND 4.7UH 6.8A 14 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 8.6A, Smd; Inductance Epcos - 38K0130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 8.6A, Smd; Inductance Epcos
38K0130
Inductor, Shielded, 4.7Uh, 8.6A, Smd; Inductance Epcos 38K0130
INDUCTOR, SHIELDED, 4.7UH, 8.6A, SMD; Inductance:4.7µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.6A; Product Range:B82477G4 Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 8.6A, SMD; Inductance:4.7µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):8.6A; Product Range:B82477G4 Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477G4472M000 1002737-B82477G4472M000 495-1821-2-ND B82477G4472M000 38K0130
Product Name 4.7uH 100KHz 6.8A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, 4.7Uh, 8.6A, Smd; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Power Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers