EPCOS AG Fixed Inductors B82477G4154M000

Description
150µH Shielded Wirewound Inductor 1.42A 225mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1.42A 225mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5685-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5685-6-ND
Fixed Inductors 495-5685-6-ND
150µH Shielded Wirewound Inductor 1.42A 225mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.42A 225mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5685-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5685-1-ND
Fixed Inductors 495-5685-1-ND
150µH Shielded Wirewound Inductor 1.42A 225mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.42A 225mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5685-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5685-2-ND
Fixed Inductors 495-5685-2-ND
150µH Shielded Wirewound Inductor 1.42A 225mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.42A 225mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82477G4154M000
912691-B82477G4154M000
Fixed Inductors - B82477G4154M000 912691-B82477G4154M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912691-B82477G4154M0 00 Series: B82477G4 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 225mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5685-2, 495-5685-6, B82477G4154M, B82477G4154M-ND, 495-5685-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912691-B82477G4154M000
Series: B82477G4
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 225mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5685-2, 495-5685-6, B82477G4154M, B82477G4154M-ND, 495-5685-1

Buy Now Datasheet
150UH 1.42A 225MOHM Inductor and Choke - 71-B82477G4154M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 1.42A 225MOHM Inductor and Choke
71-B82477G4154M000
150UH 1.42A 225MOHM Inductor and Choke 71-B82477G4154M000
FIXED IND 150UH 1.42A 225MOHM SM Product overview: B82477G4154M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.42A, 225MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.42A, 225MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4154M000 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.42A 225MOHM SM Product overview: B82477G4154M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.42A, 225MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.42A, 225MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4154M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82477G4154M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82477G4154M000
Fixed Inductors B82477G4154M000
FIXED IND 150UH 1.42A 225MOHM SM

FIXED IND 150UH 1.42A 225MOHM SM

Supplier's Site Datasheet
Surface Mount Power Inductor, B82477G4 Series, 150 H, 20%, Shielded, 0.225 Ohm, 1.42 A Rohs Compliant Epcos - 38K0123 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477G4 Series, 150 H, 20%, Shielded, 0.225 Ohm, 1.42 A Rohs Compliant Epcos
38K0123
Surface Mount Power Inductor, B82477G4 Series, 150 H, 20%, Shielded, 0.225 Ohm, 1.42 A Rohs Compliant Epcos 38K0123
Surface Mount Power Inductor, B82477G4 Series, 150 H, 20%, Shielded, 0.225 ohm, 1.42 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477G4 Series, 150 H, 20%, Shielded, 0.225 ohm, 1.42 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5685-6-ND 912691-B82477G4154M000 71-B82477G4154M000 B82477G4154M000 38K0123
Product Name Fixed Inductors Fixed Inductors - B82477G4154M000 150UH 1.42A 225MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, B82477G4 Series, 150 H, 20%, Shielded, 0.225 Ohm, 1.42 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details